JET Handheld Terminal

  • MAKES WORK EASIER

Datalogic JET™, the powerful Datalogic PDA with state-of-the-art architecture and the most advanced technologies, provides the most suitable power levels for capturing, computing and communicating data faster and easier.

  • FULL CONNECTIVITY

The Datalogic JET™ offers superior wireless simultaneous communication capabilities (WLAN, WWAN and WPAN) in the same and ergonomic form factor.

  • IDEAL FOR ANY APPLICATION

The Datalogic JET™ presents  mobile professionals with the most relevant features needed to operate in demanding environments: reliability, ruggedness, drop resistance, long lasting batteries, flexible communication and efficient data capture. In addition to the highest robustness and reliability in its class, other key features of the Datalogic JET™ include fully integrated automatic data capture (bar codes, RFID tags and images).

  • A COMPLETE SOLUTION

Thanks to a set of accessories, such as a vehicle cradle (standard and loud speaker), cigarette lighter power adapter and dashboard mounting kit, combined with state-of-the-art technology inside the PDA, the Datalogic JET™ is the right answer for all data management needs on the move.

Manufacturer Part Number
944151036
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
DIMENSIONS 176 x 90 x 28 mm (6.9 x 3.5 x 1.1 in) minimum
DISPLAY Transflective TFT daylight readable color display, 240 x 320 pixels, 3.5 in. (89 mm) diagonal, 64 K colors, backlight, touch screen
KEYBOARD 27 rubber keys, triple scan key, backlit keyboard standard
OPERATING TEMPERATURE -10 ºC to 50 ºC (14 ºF to 122 ºF )
STORAGE TEMPERATURE -20 ºC to 70 ºC (-4 ºF to 158 ºF )
DROP RESISTANCE Withstands drops from 1.5 m (5 ft) onto concrete
ENVIRONMENTAL SEALING IP64 standard for water and dust resistance

SYSTEM
OPERATING SYSTEM Microsoft Windows CE 5.0
MICROPROCESSOR Intel® XScale PXA 270 @ 520 MHz
SYSTEM RAM MEMORY 128 MB
SYSTEM FLASH MEMORY 128 MB (including Backup directory for user data & programs permanent storage)
EXPANSION SLOTS Mini Secure Digital (user accessible)
REAL-TIME CLOCK Time and date stamping under software control
POWER SUPPLY Removable battery pack with rechargeable Li-Ion batteries

COMMUNICATIONS
INTERFACES Electrical: integrated RS232 up to 115.2 Kbps
USB: integrated high speed USB (USB 1.1)
LOCAL AREA NETWORK IEEE 802.11b/g (Wi-Fi®); CCX V3 Integrated module
Frequency range: Country dependent, typically 2.4 - 2.5 GHz
PERSONAL AREA NETWORK (PAN) IEEE 802.15 Bluetooth® Integrated module

READING
RFID CHARACTERISTICS
OPERATING FREQUENCY 13.56 MHz
RFID TAGS EMS HMS Series, EMS LRP ISO15693 Series, Philips Mifare  Classic 1k (read/write block only), Philips Mifare Classic 4k (read/write block only), Philips Mifare Ultralight, Texas Tag-It HF-I
ISO15693, Infineon ISO15693, I-CODE SLI ISO15693
OPERATING RANGE Up to 10 cm

IMAGER CHARACTERISTICS
AIMING Visible laser diode @ 650 nm
MAX. RESOLUTION Linear: 5 mils; datamatrix: 6.6 mils
READING FIELD 21.8° (H) x 16.7° (V)
PRINT CONTRAST VALUE PCS=23% (min.)
READING ANGLE Skew ±40°; Pitch ±35°; Tilt 360°
SENSOR 640 X 480 element, 2D CMOS array
LASER CLASSIFICATION Class 2 (IEC 825-1 and CDRH)
BAR CODES 1D: Interleaved 2 of 5, Code 39, Code 128, EAN 128, Code 93, UPC/EAN/JAN, Codabar
2D: PDF417, DataMatrix, QR, RSS codes
POSTAL CODES: POSTNET, PLANET, Japan Post, Australia Post, KIX Code, Royal Mail Code (RM4SCC)
IMAGE & SIGNATURE CAPTURE 640 x 480 VGA (8 bit gray scale)
320 x 240 CIF (8 bit gray scale)

SOFTWARE
DEVELOPMENT
Windows CE SDK™
DL Mobility Developer Assistant™
MCL-Collection™
Java Virtual Machine (Créme)

TERMINAL EMULATION Locked Web Browser™
DL-TCL™
CONFIGURATION & MAINTENANCE
Wavelink® Avalanche™
DL Application Manager™
DL Mobile Director Enterprise™

UTILITIES
DL Keep Connecting™, Vo-CE™