DS100 Dual-Monitor Desk Stand, Horizontal

Conserve desk space by suspending two flat panels on a single base. Easily view multiple screens at once to increase productivity.

Manufacturer Part Number
33-322-200
EAN/UPC
698833008241,0698833008241
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 33-322-200


Description: DS100 Dual-Monitor Desk Stand, Horizontal (black)


Includes base, 14" pole, Paraview bow, two (2) sliding brackets


† Maximum outside width of display is 23-1/4" (59 cm)


*Weight Capacity: 31 lbs (14 kg) per monitor; 62 lbs (28 kg) total


Mounting Standards: VESA FDMI, MIS-D, 75/100, C (hole pattern: 100 x 100 mm & 75 x 75 mm)


Meets UL Specification 1678 Tip Test


Height-adjustable bow


Install displays with 4°-angle off-set (see below): position them upward, inward, outward or downward for optimized viewing conditions


Shipping Dimensions: 32" x 14" x 6.75" (813 x 356 x 172 mm)


Shipping Weight: 15 lbs (6.8 kg)


Warranty: Five (5) years