Q-Series 24-Strand, LC Quad, PB Insert, MM, Beige LC Adapter Panel

The Q-Series fiber distribution system was designed with legacy installations in mind. We offer a comprehensive line of adapter panels (26 pre-loaded configurations) that easily install into any of our rackmount or wallmount enclosures or panels. Constructed with steel, each adapter is pre-loaded with a feed-through mating sleeve that serves as the intermediate connection between the backbone and your patch cable. Simply select your connector type, then plug-and-play.

Manufacturer Part Number
31118
EAN/UPC
757120311188,0757120311188
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Black
UPC : 757120311188
Warranty : Lifetime
Vendor : Quiktron
Weight : 0.150 LB