Open Slot Wiring Raceway/Duct with Lid

Keep your cables neat and organized. StarTech.com’s AD3X3 is a screwmounted, two-piece plastic wiring duct available in various sizes. The parallel openings on its walls make for easy customization and the snap-lid provides easy access to cables while maintaining a tidy appearance. The AD3X3 screws into walls to provide a protective channel for cables and keeping them out of the way and clutter-free.

Manufacturer Part Number
AD3X3
EAN/UPC
065030784269,0065030784269
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Special Notes / Requirements
Note: Cable Capacity 200-250 pcs
Environmental Operating Temperature: 85°C (185°F) Max
Physical Characteristics Color: Gray
Materials: Polyvinyl Chloride (PVC)
Product Height: 3 in [75 mm]
Product Length: 5.6 ft [1.7 m]
Product Weight: 2.3 lb [1 kg]
Product Width: 3 in [75 mm]
Packaging Information Shipping (Package) Weight: 3.1 lb [1.4 kg]
What's in the Box Included in Package: 1 - 3 x 3 inch Open Slot Wiring Duct w. Lid