Chaos Exxtreme 6" x 9" 3-way 400W Full Range Speaker

Chaos Exxtreme 6" x 9" 3-way 400W Full Range Speaker

  • Full Range 6" x 9" 3-way Speaker Pair
  • 400 Watts MAX 200 Watts RMS Power Handling per Pair
  • 50 Hz to 20 kHz Frequency Response and 92dB Sensitivity
  • Poly Injection Woofer Cone and Rubber Surround
  • 1 Tweeter and 2 inch Polyimide Cone Midrange Per Speaker

Manufacturer Part Number
CH6930
EAN/UPC
791489104937,0791489104937
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Type|Full Range
Configuration|3-way
Woofer Size|6" x 9"
Tweeter Size(s)|0.75"
Midrange Size|2"
Supplied Grill|Yes
Mounting Depth|3.125"
Peak Power Handling|400 Watts
System Impedance|4 Ω
System Sensitivity (1W/1m)|92 dB
System Frequency Response|50Hz to20kHz, ±1 dB