Chaos Exxtreme 6.5" 2-way 350W Component Speaker

Chaos Exxtreme 6.5" 2-way 350W Component Speaker

  • Component 6.5" 2-way Speaker Pair
  • 350 Watts MAX 175 Watts RMS Power Handling per Pair
  • 60 Hz to 20 kHz Frequency Response and 92dB Sensitivity
  • Poly Injection Woofer Cone and Rubber Surround
  • 1 Tweeter Per Speaker

Manufacturer Part Number
CH6CK
EAN/UPC
791489104951,0791489104951
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Type|Component
Configuration|2-way
Woofer Size|6.5"
Tweeter Size(s)|1"
Supplied Grill|Yes
Mounting Depth|2.375"
Peak Power Handling|350 Watts
System Impedance|4 Ω
System Sensitivity (1W/1m)|92 dB
System Frequency Response|60Hz to20kHz, ±1 dB