Chaos Exxtreme 6.5" 3-way 300W Full Range Speaker

Chaos Exxtreme 6.5" 3-way 300W Full Range Speaker

  • Full Range 6.5" 3-way Speaker Pair
  • 300 Watts MAX 150 Watts RMS Power Handling per Pair
  • 100 Hz to 18 kHz Frequency Response and 90dB Sensitivity
  • Poly Injection Woofer Cone and Rubber Surround
  • 1 Tweeter and 1 inch Polyimide Dome Midrange Per Speaker

Manufacturer Part Number
CH6530
EAN/UPC
791489104913,0791489104913
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Type|Full Range
Configuration|3-way
Woofer Size|6.5"
Tweeter Size(s)|0.5"
Midrange Size|1"
Supplied Grill|Yes
Mounting Depth|2.125"
Mounting Diameter|5.5"
Peak Power Handling|300 Watts
System Impedance|4 Ω
System Sensitivity (1W/1m)|90 dB
System Frequency Response|100Hz to18kHz, ±1 dB