One-In/Four-Out Video Signal Amplifier Amplifies

One-In/Four-Out Video Signal Amplifier Amplifies Video Signal to Maintain Picture Quality in Multiple Monitor Systems. Independent Video Output gain Level Control for each Channel

  • Amplifies video signal to maintain picture quality in multi monitor systems
  • One Video RCA input
  • 4 Video RCA Outputs
  • Independent Video Output gain Level Control for each Channel

Manufacturer Part Number
SVA4
EAN/UPC
0791489103022,791489103022
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Length|6.75"
  • Width|4.5"
  • Height|1.5"
  • Weight|0000.74lbs