4 Port 1U Rackmount USB PS/2 KVM Switch with OSD

Control up to four USB or PS/2-connected computers from one keyboard, mouse and monitor. This 4-port USB+PS/2 KVM Switch lets you control multiple PS/2 or USB-controlled computers from a single console (USB keyboard, USB mouse, monitor).

The versatile USB PS/2 KVM switch features convenient pushbutton and hot-key control for quick, reliable switching between connected computers.

A convenient and straight-forward control solution, the USB PS/2 KVM switch supports both manual and auto-scan modes and simple configuration through the built-in OSD.

Designed to ensure maximum space-efficiency, the USB+PS/2 KVM switch features a slim 1U design that fits neatly into a server equipment rack/cabinet and offers rear cable connections to eliminate cable tangles.

Backed by 3 year warranty and free lifetime technical support.

Rackmount your KVM switch

If you’d like to mount this KVM switch to your server rack, StarTech.com offers a 1U Rackmount Bracket (sold separately) that turns this KVM into a rackmountable KVM.

Manufacturer Part Number
SV431DUSB
EAN/UPC
065030820639,0065030820639
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 3 Years
Hardware Audio: No
Cables Included: No
Daisy-Chain: No
KVM Ports: 4
Number of Monitors Supported: 1
PC Interface: USB and PS/2
PC Video Type: VGA
Rack-Mountable: Optional
Performance Aspect Ratio: Wide (16:9)
DVI Support: No
Hot-Key Selection: Yes
IP Control: No
Maximum Analog Resolutions: 1920 x 1440
Maximum Number of Users: 1
On-Screen Display: No
Port Selection Support: Push Button and Hotkeys
Supported Resolutions: 1920 x 1440, 1920 x 1200, 1920 x 1080, 1680 x 1050, 1366 x 768, 1280 x 720, 854 x 480
Wide Screen Supported: Yes
Connector(s) Console Interface(s): 1 - VGA (15 pin, High Density D-Sub) Female

: 2 - USB A (4 pin) Female
Host Connectors: 4 - VGA (15 pin, High Density D-Sub) Female
Software OS Compatibility: OS independent; No software or drivers required
Power Center Tip Polarity: Positive
Input Current: 0.2A
Input Voltage: 110V-240V AC
Output Current: 0.6A
Output Voltage: 9 DC
Plug Type: M
Power Source: AC Adapter Included
Environmental Humidity: 0~80% RH
Operating Temperature: 5°C to 40°C (41°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 1.7 in [43 mm]
Product Length: 8.7 in [220 mm]
Product Weight: 52.9 oz [1500 g]
Product Width: 5.1 in [130 mm]
Packaging Information Shipping (Package) Weight: 3.8 lb [1.7 kg]