Lithium Ion Tablet PC Battery

Manufacturer Part Number
40Y8314
EAN/UPC
882861340590,0882861340590
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power management:

Battery type(s): 4 Cell Lithium-Ion

Battery:

Battery Types: 4 Cell Lithium-Ion
Battery Voltage: 14.4 V
Power: 2.0 Amp/Hr

Limited warranty:

Limited warranty period: One year

Technical Information:

Supported Platforms: ThinkPad X60 Tablet, X61 Tablet

Environmental Information:

Maximum Operating: 95 %
Maximum Operating Temperature: 35 C
Minimum Operating Humidity: 8 %
Minimum Operating Temperature: 5 C

Architecture:

Depth Metric: 91.5 mm
Height Metric: 23.3 mm
Height US: 0.92 in
Weight Metric: 0.242 Kg
Weight US: 0.53 lbs
Width Metric: 272.9 mm
Width US: 10.74 in