Axiom All-in-1 Flash Reader/Writer is designed for fast and convenient data exchange. The reader provides effortless data transfers in a portable, on-the-go stylish device. Easy to install, and only requires a USB interface to connect and move photos, video, music, and other files from your flash device to your Windows-based PC, Mac, or other computing device. The Axiom All-in-1 Flash Reader accepts 20 different form factors: Secure Digital (SD), Secure Digital High Capacity (SDHC), Secure Digital Extended Capacity (SDXC), Mini-SD, Compact Flash Type I & II, Microdrive cards, Smart Media (SM), MultimediaCard (MMC), Multimedia II (MMC II), Multimedia 4.0 (MMC 4.0), RS-MMC, RS-MMC 4.0, Memory Stick – MS, Memory Stick Pro/MS-Pro, MS-DUO, MS-Pro DUO, MS-MG, MS-DUO MG, XD, MS-ROM.
Note:
Axiom's flash card readers allow seamless integration between the computer and flash card. With USB 2.0 capability, For high transfer rates. Flash card readers make it easy to transport files while at home or on the go.
Ultra-slim transparent case
High speed USB 2.0 Interface, compatible with USB 1.1
No power adapter required
Power and data access indicator
Plug-in-play, hot-swappable
Supported OS: Windows 98SE/ME/2000/XP/VISTA/Window 7; Mac OS 9.0 or higher; Linux 2.4.1 or higher
Product Includes:
USB 2.0 card reader
USB cable