Connect USB 2.0 peripherals to your computer. The USB2HAB6 6ft USB A-to-B cable features one USB 'A' male connector and one USB 'B' male connector, providing a high quality connection to USB 2.0 peripherals such as USB printers, scanners or external USB hard drives.
Constructed of only top quality materials and expertly designed for durability, this USB 2.0 A-B cable is backed by StarTech.com's Lifetime Warranty.
Note:
Warranty Information:
Warranty: Lifetime
Physical Characteristics:
Cable Length: 6 ft [1.8 m]
Color: Black
Product Length: 6 ft [1.8 m]
Product Weight: 0.2 lb [0.1 kg]
Wire Gauge: 24/28 AWG
Hardware:
Connector Plating: Nickel
Performance:
Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s):
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - USB B (4 pin) Male
Packaging Information:
Shipping (Package) Weight: 0.2 lb [0.1 kg]
What's in the Box:
Included in Package: 1 - 6 ft USB 2.0 A to B Cable - M/M