DB9 to RJ45 Modular Serial Adapter - Black

Convert your DB9 male connector into an RJ45 female connector. The GC98FF Modular Adapter features a DB9 female connector and an RJ45 female connector. Used for modular RS232, RS422 and RS485 connections, the adapter converts your DB9 male connection into an RJ45 female connection. The adapter allows for custom serial pin out configurations.

The DB9F/RJ45F adapter is backed by lifetime warranty, guaranteeing long-lasting durability.

Manufacturer Part Number
GC98FF
EAN/UPC
065030773508,0065030773508
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information:
Warranty: Lifetime

Physical Characteristics:
Color: Black

Connector(s):
Connector A: 1 - DB-9 (9 pin; D-Sub) Female
Connector B: 1 - RJ-45 Female

Packaging Information:
Shipping (Package) Weight: 0.1 lb [0 kg]

What's in the Box:
Included in Package: 1 - DB9 to RJ45 Serial Port Adapter