Smart App AVR CPS1500AVR 1500VA UPS

A rack/tower UPS with line interactive topology, the CyberPower Smart App CPS1500AVR provides battery backup (using simulated sine wave output) and surge protection for department servers, workgroup servers, workstations, network devices, and telecom installations without active PFC power supplies. The CPS1500AVR uses Automatic Voltage Regulation (AVR) to correct minor power fluctuations without switching to battery power, which extends battery life. AVR is essential in areas where power fluctuations occur frequently. The CPS1500AVR comes with a three-year warranty and a $300,000 Connected Equipment Guarantee.

Data Line Protection
Prevents power surges that travel through telephone, coaxial, and Ethernet lines from causing damage to electronics.

Surge Protection
Diverts excess voltage away from sensitive electronic equipment during an AC power surge or power spike to prevent damage.

Line Interactive Topology
Exists when a line interactive UPS has an autotransformer that regulates low voltages (e.g., brownouts) and over voltages (e.g., spikes) without having to switch to battery.

Automatic Voltage Regulation (AVR)
Provides clean, consistent AC power by automatically regulating low voltages and over voltages, within defined tolerances, when incoming utility power has minor fluctuations.

Simulated Sine Wave Output
Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.

Rack/Tower Versatility
Allows for horizontal rack or vertical tower installation.

LED Status Lights
Indicate Power On, Wiring Fault.

PowerPanel® Business Edition Software
Provides IT professionals with tools for monitoring and managing the UPS and backup power. This software offers remote management functionality. Free software download available. See the Download tab.

Three-Year Warranty
CyberPower will repair or replace a defective UPS system (including batteries) within three years of the purchase date. See warranty for details.

Connected Equipment Guarantee
CyberPower will repair or replace properly connected equipment if it is damaged by a power surge.

Manufacturer Part Number
CPS1500AVR
EAN/UPC
649532815005,0649532815005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

GeneralUPS Topology: Line Interactive
Energy Saving: GreenPower UPS™ Bypass
InputVoltage: Nominal 120V
Input voltage range: 90Vac – 140Vac
Frequency: 47-63 Hz
Plug Type: NEMA 5-15P
Plug Style: Right Angle, 45° Offset Right
Cord Length (FT): 10 ft
OutputVA: 1500
Watts: 900
Automatic Voltage Regulation: Yes – Single Boost (11.5%)
On Battery Voltage: 120Vac ± 10%
On Battery Frequency: 50/60Hz ± 1%
On Battery Waveform: Simulated Sine Wave
Outlet Type: NEMA 5-15R
Outlets – Total: 8
Outlets – Battery & Surge Protected: 8
Overload Protection: Internal circuitry limiting / circuit breaker
Transfer Time: 4 ms
BatteryRuntime at Half Load: 18 minutes
Runtime at Full Load: 7 minutes
Battery Voltage: 12V
Battery Capacity: 7Ah
User Replaceable: Yes
Hot Swappable: Yes
Typical Recharge Time: 8 hours
Replacement Battery: RB1270X4F
Battery Quantity: 4
Surge Protection & FilteringSurge Suppression: 1,840 J
EMI/RFI Filtering: Yes
RJ11/RJ45: 1-In, 1-Out (Combo 10/100)
Coax Protection: 1-In, 1-Out
Management & CommunicationsLCD Interface: No
HID Compliant USB Port: Yes
Serial Port: Yes (2x) (Dry Contact)
LED Indicators: Load Level
Battery Level
Power On
Online
Using Battery
Replace Battery
AVR
Mute
Overload
Fault
Wiring Fault
Audible Alarms: On Battery
Low Battery
Overload
Battery Missing, Fault
Software (Free Download): PowerPanel Business Edition
SNMP / HTTP Remote Monitoring: Yes, with optional RMCARD205
PhysicalForm Factor: Rackmount
Dimensions (WxHxD) (inch): 17.25 × 3.50 × 15.75
Weight (lb): 50.50
Shipping Dimensions (WxHxD) (inch): 21.34 × 11.81 × 20.47
Shipping Weight (lb): 53.70
EnvironmentalOperating Temperature: 32 °F to 104 °F / 0 °C to 40 °C
Operating Relative Humidity: 0% – 90% (non-condensing)
Operating Elevation: 10,000 ft / 3,000 m
Storage Temperature: 5°F to 113°F / -15°C to 45 °C
Storage Relative Humidity: 0% – 95% non-condensing
Storage Elevation: 50,000 ft / 15,000 m
CertificationsSafety: UL1778, cUL 107.1, FCC Cl B
WarrantyProduct Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $300,000