8-Port Fast Ethernet PoE Unmanaged Desktop Switch

The DES-1008PA 8-Port Fast Ethernet PoE Desktop Switch enables both home and office users to easily connect and supply power to Power over Ethernet (PoE) devices such as wireless Access Points (APs), IP cameras, and IP phones while adding more Ethernet devices like computers, printers, and Network Attached Storage (NAS) onto a network. Built with home and small business users in mind, this compact PoE switch operates silently, making it ideal for use in virtually any room or office.

Power over Ethernet IEEE 802.3af

The DES-1008PA features 4 10/100BASE-TX ports that support the IEEE 802.3af PoE protocol. Each of the 4 PoE ports can supply up to 15.4 Watts, a total PoE budget of 52 Watts, allowing users to attach an IEEE 802.3af compliant device to the DES-1008PA without requiring additional power. PoE is especially suitable for devices that are far from power outlets or when you want to minimise the clutter of extra cables.

Superior Performance

No configuration is required and installation is quick and easy. Support for Auto-MDI/MDI-X on all ports eliminates the need for crossover cables when connecting to another switch or hub. Auto-Negotiation on each port senses the link speed of a network device (either 10 or 100 Mbps) and intelligently adjusts for compatibility and optimal performance. The switch has been designed without fans so you can be sure of silent operation wherever it is installed. The DES-1008PA also features diagnostic LEDs, which display status and activity, allowing you to quickly detect and correct problems on the network. With wire-speed filtering and store-and-forward switching, the DES-1008PA also maximises network performance while minimising the transmission of bad network packets. Combining the convenience of PoE, superior performance, and ease of use, the 8-Port Fast Ethernet PoE Desktop Switch is the ideal choice for adding PoE devices to either a home or small business network.

Hassle-Free Setup

The 8-Port Fast Ethernet PoE Desktop Switch is a Plug-and-Play device that requires no configuration, so setup is simple and hassle-free. Connect multiple computers, share files, music, and video across your home or small office network, or even create a multi-player gaming environment.

Compact and Silent

The DES-1008PA has a compact and silent design, meaning it can be placed in any location. The power connector and ports are all located at the rear of the switch allowing the cables to be tucked away conveniently. The DES-1008PA is fanless, so the switch operates silently, allowing you to work or play without unnecessary noise distractions.

Manufacturer Part Number
DES-1008PA
EAN/UPC
0790069397158,790069397158,0635145507581,635145507581,0790069298172,790069298172,0790069396977,790069396977
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

High-Speed Networking:

  • Eight 10/100 Mbps Fast Ethernet ports
  • Full/half-duplex for Ethernet/Fast Ethernet speeds

Power-over-Ethernet:

  • IEEE 802.3af PoE
  • 4 PoE ports, each supporting up to 15.4W
  • PoE budget of 52W

Reliability:

  • IEEE 802.3x flow control
  • Store-and-forward switching scheme
  • RoHS compliant

Easy Setup:

  • Plug-and-play installation
  • Auto MDI/MDIX crossover for all ports

Convenient Design:

  • Compact lightweight chassis
  • Ports located conveniently at the rear
  • Silent operation

 Technical Specifications:

General:

Standards:

  • IEEE 802.3 10BASE-T Ethernet (twisted-pair copper)
  • ANSI/IEEE 802.3 NWay auto-negotiation
  • IEEE 802.3x flow control
  • IEEE 802.3u 100BASE-TX Fast Ethernet (twisted-pair copper)

Switching Fabric:

  • 1.6 Gbps switching fabric         

Data Transfer Rates:

  • Ethernet
    • 10 Mbps (half duplex)
    • 20 Mbps (full duplex)     
  • Fast Ethernet
    • 100 Mbps (half duplex)
    • 200 Mbps (full duplex)

Media Interface Exchange:

  • Auto MDI/MDIX adjustment for all ports      

Network Cables:

  • 10BASE-T:
    • UTP CAT 3/4/5/5e (100 m max.)
    • EIA/TIA-586 100-ohm STP (100 m max.)    
  • 100BASE-TX
    • UTP CAT 5/5e (100 m max.)
    • EIA/TIA-568 100-ohm STP (100 m max.)

LED Indicators:

  • Per unit: Power/ PoE Max
  • Per port: Activity/ Link and Speed     
  • Per port: Power / Status

Transmission Method:

  • Store-and-forward

MAC Address Table:    

  • 1K entries per device     

Packet Filtering/Forwarding Rates:

  • Ethernet: 14,880 pps per port 
  • Fast Ethernet: 148,800 pps per port

RAM Buffer:

  • 96 KB per device  

Physical:

Dimensions:

  • 6.8” x 3.9” x 1.1” (172mm x 98mm x 27.9mm)    

DC Input:

  • External 48V/1.25A power adapter    

Power Consumption:

  • 63 Watts maximum

PoE:

  • up to 15.4 Watts per port (ports 1-4 only)

Temperature:

  • Operating: 0 to 40 ˚C (32 to 104 ˚F)
  • Storage: -10 to 70 ˚C (14 to 158 ˚F)

Humidity:

  • Operating: 5% to 90% RH non-condensing

Certifications:

  • FCC Class B
  • CE
  • RoHS