6" x 9" 4-way 550W Marine Waketower

6" x 9" 4-way 550W Marine Waketower 

  • Weather Proof Enclosed System 6" x 9" 4-way Speaker Single
  • 550 Watts MAX 275 Watts RMS Power Handling
  • 40 Hz to 20 kHz Frequency Response and 95dB Sensitivity
  • Poly Injection Woofer Cone and Rubber Surround
  • 2 Tweeters and 2.5 inch Mylar Cone Midrange Per Speaker

Manufacturer Part Number
MRWT69
EAN/UPC
791489103114,0791489103114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size|6" x 9" in.

Type|Enclosure

Total Power|550 Watts

Total Power|550 Watts

Frequency Response|40Hz to20Hz

SPL (1 Watt / 1 Meter)|95 dB

Voice Coil Material|Aluminum

Tweeter 1|Size:1"; Material:Mylar Dome

Tweeter 2|Size:1"; Material:Mylar Dome

Midrange|Size:2.5"; Material:Mylar Cone

Dimensions|9.25" x12.5" x11.63"