8GB USB2.0 Flash Drive

8GB USB2.0 Flash Drive Includes software application for disk security and disk partition which allows users to password protect any portion of the drive.Durable Solid State media, Supports USB specification version 2.0 with a transfer rate up to 480Mbits per second at full speed. Fully backwards compatible with USB 1.1. It Supports power saving mode to reduce the power consumption while using USB Mass Storage Device in mobile device.

Manufacturer Part Number
USBFD2/8GB-AX
EAN/UPC
845282000405,0845282000405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Read/Write Speeds: Up to 200x (30MB/s) Read - 73x (11MB/s) Write
  • OS Compatibility: Windows 7 (64-bit & 32-bit), Windows Vista (64-bit & 32-bit), Windows XP (SP1, SP2), Windows 2000 (SP3, SP4) Mac OS (9 or later), Linux (2.4 or later)
  • Supports Windows Ready Boost Function
  • Pre-formatted with FAT32 file system
  • Dimensions:  7.6mm x 20.3mm x 67.6mm (H x W x L)
  • Weight: 0.012lb
  • Operating Temperature: 0°C to 60°C
  • Humidity Tolerance: 8%-95% Non-Condensing
  • Vibration: 15G peak to peak max
  • Shock: 1,000G max
  • Acoustic Noise: 0dB
  • MTBF: 1,000,000 hrs
  • ECCN: EAR99
  • HTS: 8471.70.9000