SMX1000LCD SmartPro 230V 1kVA 500W Line-Interactive UPS

The SMX1000LCD SmartPro 230V 1kVA 500W Line-Interactive UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up home/office workstations, media centers and home entertainment systems, the SMX1000LCD switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.Featuring six C13 outlets and a C14 inlet that accepts a user-supplied AC power cord, the SMX1000LCD has an internal battery that provides 11 minutes of support at half load and three minutes at full load. It can also power an entry-level PC up to 60 minutes or a single DVR/VCR component up to three hours. Three of the six outlets provide surge protection only for printers and other non-essential devices. A front-panel LCD screen lets you configure settings and monitor operating data, such as voltage, battery and load statuses. Automatic voltage regulation (AVR) maintains 230V nominal output over an input range of 171V to 266V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 480-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s free downloadable POWERALERT12 software, the SMX1000LCD enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Manufacturer Part Number
SMX1000LCD
EAN/UPC
0037332125927,037332125927
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 1000
Output kVA Capacity (kVA): 1.0
Output Watt Capacity (Watts): 500
Nominal Output Voltage(s) Supported: 220V; 230V; 240V
Nominal Voltage Details: 230V nominal output in battery mode
Frequency Compatibility: 50 / 60 Hz
Frequency Compatibility Details: Automatic frequency selection
Output Voltage Regulation (Battery Mode): +/- 5%
Output Receptacles: (6) C13
Included Output Power Cables: Includes 2 C13 to C14 output power cables
UPS Output Receptacles (Surge Suppression Only): 3 UPS outlets, 3 surge-only outlets
Hot-Swap PDU options: PDUBHV10 (2U / 8 C13 outlets)
Output AC Waveform (AC Mode): Sine wave
Output AC Waveform (Battery Mode): PWM sine wave


INPUT

Rated input current (Maximum Load): 10A
Nominal Input Voltage(s) Supported: 230V AC
UPS Input Connection Type: C14 inlet
UPS Input Connection Description: Attached 15cm line cord with C14 inlet. The C14 inlet accepts user-supplied AC power cord with country specific plug.
UPS Input Cord Length (ft.): 0.5
Input Phase: Single-Phase


BATTERY

Full Load Runtime (min.): 3 min. (500w)
Half Load Runtime (min.): 11 min. (250w)
DC System Voltage (VDC): 12
Battery Recharge Rate (Included Batteries): Less than 20 hours from 10% to 90%
Expandable Runtime: No


VOLTAGE REGULATION

Voltage Regulation Description: Automatic voltage regulation (AVR) maintains line power operation with input voltage as low as 171
Undervoltage Correction: Input voltages between 199 and 171 are boosted by 14%


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Backlighted LCD screen indicates input voltage, 5-bar battery charge level, overload, AVR, on battery and replace battery status; LCD screen rotates for rack/tower viewing
Switches: 2 Switches control off/on power status and alarm-cancel/self-test operation
Alarm Cancel Operation: Power-fail alarm can be silenced using alarm-cancel switch; once silenced, alarm will re-sound to indicate low-battery status
Audible Alarm: Audible alarm indicates power-failure and overload status; alarm can be disabled using PowerAlert software
LED Indicators: Front panel LCD display


SURGE / NOISE SUPPRESSION

UPS AC Suppression Joule Rating: 480
UPS AC Suppression Response Time: Instantaneous
UPS Dataline Suppression: 1 line TEL/DSL (1 in / 1 out)
EMI / RFI AC Noise Suppression: Yes


PHYSICAL

Installation Form Factors Supported with Included Accessories: Tower
Primary Form Factor: Tower
UPS Power Module Dimensions (hwd, in.): 12 x 3.5 x 6.5
UPS Power Module Weight (lbs.): 15.5
UPS Shipping Dimensions (hwd / in.): 6.5 x 15.5 x 11
Shipping Weight (lbs.): 15.8
UPS Housing Material: ABS


ENVIRONMENTAL

Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius
Relative Humidity: 0 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 70.8
Battery Mode BTU / Hr. (Full Load): 507.8
AC Mode Efficiency Rating (100% Load): 96%


COMMUNICATIONS

Communications Interface: USB (HID enabled)
PowerAlert Software: Free download from www.tripplite.com
Communications Cable: USB cable included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications


LINE / BATTERY TRANSFER

Transfer Time: 4 milliseconds
Low Voltage Transfer to Battery Power (Setpoint): 171
High Voltage Transfer to Battery Power (Setpoint): 266


SPECIAL FEATURES

Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
Green Energy-Saving Features: Greater than 95% efficiency - GREEN UPS


CERTIFICATIONS

UPS Certifications: CE; Tested to GOST (Russia); Tested to SASO (Saudi Arabia); Meets FCC Part 15 Category B (EMI)
UPS Certification Details: CE 62040


WARRANTY

Product Warranty Period (International): 2-year limited warranty
Product Warranty Period (Mexico): 2-year limited warranty
Product Warranty Period (Puerto Rico): 2-year limited warranty