Luma 2 heavy-duty wall/ceiling projection screen. An attractive, practical choice wherever a large spring-roller screen is required. Simple in design and rugged in construction. Constructed entirely of heavy gauge components for years of dependable operation.
Note:
Part number: 206067
Surface material: Contrast Grey XH800E
Image Format: NTSC
Diagonal size: 10’
Image/Viewable area: 69" x 92"
Overall size: 73" x 96"
Case length: 99"
Product weight: 35 pounds
Shipping weight: 47 pounds