Extendable Rack Shelf

Heavy-duty large-capacity rack shelf that connects to rear rack rails. Works with rack rails between 16" and 23" deep. Features a ventilated bottom panel to keep equipment cool. Compatible with any Raxxess rack with rear rack rail.

Manufacturer Part Number
EXS-2-16
EAN/UPC
0670429037538,670429037538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Exterior Width (in): 17.25
Finish: Smooth Powder Coat
Material: Steel
Racking Height: 2 U
Shipping Weight: 12.90 lbs
Usable Depth (in): 16 to 23
Weight Capacity: 300 lb (136 kg)