20U Elite Rack

20U Elite rack in an Ebony Fleck laminate finish with included casters.

Plexiglas front door and solid rear door can be ordered separately.

Manufacturer Part Number
ERK-20-20B
EAN/UPC
0670429007647,670429007647,0670429037279,670429037279
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembly Required: Y
Color: Ebony Fleck
Exterior Depth (in): 20
Exterior Height (in): 37.87
Exterior Height With Casters (in): 40.75
Finish: Laminate
Notes: TAA Compliant
Racking Height: 20 U
Shipping Dims: 43" x 22.25" x 4.75"
Shipping Weight: 56.10 lbs
Usable Depth (in): 18