8in Nylon Cable Ties - Pkg of 1000

Our 8in Cable Ties feature durable yet pliable UL-approved Nylon construction.

Manufacturer Part Number
CV200K
EAN/UPC
0065030783897,065030783897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Performance Minimum Tensile Strength: 39.8 lb [18 kg]
Physical Characteristics Diameter: Max. Bundle - 2.17 in[55 mm]
Materials: UL-approved Nylon 66, 94V-2
Product Length: 8 in [203 mm]
Product Width: 0.1 in [3.6 mm]
Packaging Information Package Quantity: 1000
Shipping (Package) Weight: 3.1 lb [1.4 kg]
What's in the Box Included in Package: 1000 - 8 inch Nylon Cable Ties