250W 3" Bullet Tweeter

250W 3" Bullet Tweeter

  • 3" Aluminum Bullet Tweeter Pair
  • 250 Watts MAX Power Handling per Pair
  • Mounting: Flush

Manufacturer Part Number
TW30
EAN/UPC
791489180115,0791489180115
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tweeter Type|Bullet

Material|Aluminum

Magnet Material|Strontium

Size|3"

Peak Power Handling|250 Watts

Impedance|4 Ω

Sensitivity (1W/1m)|93 dB

Frequency Response|2.5kHz to21kHz, ±1 dB

Mounting Options|Flush