KIT2CR5 AC Charger

Manufacturer Part Number
KIT-2CR5
EAN/UPC
029521834529,0029521834529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model Number : KIT2CR5
UPC : 029521834529
Cell Voltage (V) : 6
Capacity (mAh) : 600
Watt Hours (Wh) : 3.6
Chemistry : Lithium Ion
Warranty : 1 Year
Item Color : Silver
Number of Cells : 2
Protective Controls : Max V
Special Features : Compact and fast charging, a great alternative for non-re-useable photo batteries
Unit Weight (lbs) : 0.45
Unit Dimensions (in) : 4.45 x 2.52 x 1.18