Minute Book Outfits

Minute book outfit can be permanently sealed. Design features gold tooling and short-pull locking mechanism. The stiff cover is bound over heavy board with no hubs and is made of imitation leather. Binder includes 125 pages of plain white ledger paper with 8-1/4" outside post spacing. Minute Book Outfit offers a 250-sheet capacity.

Manufacturer Part Number
W0395-11
EAN/UPC
078910395127,0078910395127,0078910039519,078910039519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 250 page minute book binder, letter size sheets
  • 28 lb. ledger paper is acid-free and prepunched with rectangular holes
  • Short-pull rod locking mechanism opens front and back covers for easy editing
  • Hand bound imitation leather with gold-tooled covers and spines
  • Black