High-speed 4-channel PCI-to-Serial ATA RAID Controller

SIIG’s Serial ATA 4-Channel RAID host adapter is an ideal solution for expanding your SATA storage capacity to your desktop computer. It is designed to add four SATA channels for connecting up to four additional SATA hard disk drives. This Serial ATA RAID host adapter can be configured as a standard 4 channel host controller or with RAID 0 (striping), RAID 1 (mirroring) or RAID 10 (mirror + striping) for performance, reliability or both respectively. Additionally, it can be used as a boot or secondary controller and will co-exist with most existing on-board Ultra ATA controllers.

Features

  • Supports RAID 0 (striping), RAID 1 (mirroring) and RAID 10 (mirror + striping) for performance and reliability
  • Thin, flexible Serial ATA cables make it easier to route inside a PC
  • Breaks the 137GB barrier! Supports various brands of large capacity Serial ATA hard drives
  • Lower pin count and voltage requirement, plus better cabling over traditional Parallel ATA make Serial ATA the controller of the future
  • Four high quality SATA cables and two dual connector SATA power cables required for RAID configuration are included
  • Two “Y” split power cables are also included to provide extra power connection

Manufacturer Part Number
SC-SA4R12-S2
EAN/UPC
662774000053,0662774000053,0745449853960,745449853960
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: Silicon Image SiI3114
  • Port type: Four Serial ATA ports
  • Slot type: 32-bit PCI
  • Compliant with Serial ATA Specification, revision 1.0
  • Compliant with PCI Specification, revision 2.2
  • Supports 48-bit LBA and verified to work with up to 4TB drives
  • Supports RAID 0 (striping), RAID 1 (mirroring) and RAID 10 (mirror + striping)
  • Coexists with Ultra ATA controller and allows you to connect up to four Serial ATA drives
  • Features independent 256-byte FIFOs per channel for host reads and writes
  • Features Watch Dog timer for fault resiliency and flash memory for future BIOS updates
  • Supports 32-bit wide PCI bus at 66MHz
  • Supports data transfer rates up to 150 MB/s (1.5Gb/s)
  • Environmental conditions:
    • Operating temperature: 32 to 122 degrees F
    • Operating humidity: 20% to 80% RH
    • Storage temperature: -4 to 140 degrees F
    • Storage humidity: 10% to 90% RH
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: Lifetime limited
  • Country of origin: China
Requirements
  • Pentium® or equivalent PC with one available PCI slot
  • Windows® 10 (32-/64-bit) / 8 (32-/64-bit) / 7 (32-/64-bit) / Vista (32-/64-bit) / XP (32-/64-bit) / Server 2003 & 2008 (32-/64-bit) / 2000