112 Page Visitor's Register

Visitor's register book holds 1,500 names on 112 pages of medium-weight ledger paper. Each page features 14 lines and columns for date, name, address, time, and remarks. Use for factories, warehouses and large offices where a detailed record of callers must be kept. Two-tone cover has a red finish on craft leather. Cover features the title on top cover in silver foil. Each page of the register is printed on both sides in black, red and blue.

Manufacturer Part Number
WS490
EAN/UPC
078910574904,0078910574904
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 112 pages printed in black ink with space for 1,500 entries
  • 5 Columns: Date, Name, Address, Time, Remarks
  • Dense cover material with 2-tone red leather binding is durable and professional
  • Lies flat when open
  • Letter size