The Targus 17.3” CityGear Travel Laptop Roller is ideal for the travelling professional with a need for storage. This uniquely and spaciously designed case allows you to comfortably store your large-size laptop in addition to clothing and personal accessories. The case features a dedicated iPad® pocket that can fit an eReader or 10” tablet device, a zip-down workstation with pen loops, business card holders and a zippered mesh pocket for additional accessory items. A special overnight luggage section provides enough room for a change of clothes for short business trips. The smooth-rolling wheels and telescoping handle make this rolling case the perfect travel companion.
Note:
Colour : Black
Compatibility : Up to 17.3" laptops
Warranty : Limited Lifetime Warranty
Material : Polyester
Laptop Compartment Dimensions : 42.2 x 3.8 x 28.7cm
Exterior Dimensions : 43 x 47 x 25cm
Weight : 3.3 kg
Country of Origin : China
EAN Barcode : 5024442959004