2 Port PS/2 KVM Switch

Control up to two VGA and PS/2-connected computers from a single keyboard, mouse and monitor. This 2 Port PS/2 KVM Switch is a reliable computer management tool that allows you to control multiple computers from one source, minimizing downtime by making connected computers and input devices available as soon as they are attached.

This sturdy PS/2 KVM Switch features an all-metal, 1U chassis that adds to the unit's reliability and dependability.

The PS/2 KVM switch is designed to work with Dell, Compaq, IBM and HP servers, all PC notebook computers, and Compaq Alpha systems, and supports resolutions of up to 1920x1440 - ensuring a smooth and broadly compatible operating experience.

Manufacturer Part Number
SV231
EAN/UPC
0741948002311,741948002311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 3 Years
Hardware Audio: No
Cables Included: No
Daisy-Chain: Yes
KVM Ports: 2
Number of Monitors Supported: 1
PC Interface: PS/2
PC Video Type: VGA
Rack-Mountable: No
Performance DVI Support: No
Hot-Key Selection: Yes
IP Control: No
Maximum Analog Resolutions: 1920 x 1440
Maximum Cascaded Computers: 4
Maximum Number of Users: 1
On-Screen Display: No
Port Selection Support: Push Button and Hotkeys
Connector(s) Console Interface(s): 1 - VGA (15 pin, High Density D-Sub) Female

: 2 - PS/2 (6 pin, Mini-DIN) Female
Host Connectors: 2 - VGA (15 pin, High Density D-Sub) Male

: 4 - PS/2 (6 pin, Mini-DIN) Female
Software OS Compatibility: OS independent; No software or drivers required
Environmental Humidity: 0~80% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 140°F)
Physical Characteristics Enclosure Type: Steel
Product Height: 1.6 in [40 mm]
Product Length: 2.8 in [70 mm]
Product Weight: 14.8 oz [420 g]
Product Width: 4.9 in [124 mm]
Packaging Information Shipping (Package) Weight: 1.3 lb [0.6 kg]