22 Deep Slide Server Rack Cabinet Shelf

Add a sturdy, sliding shelf for easy peripheral and equipment access in your server rack or cabinet. The Black SLIDESHELFD 22in Deep Sliding Server Rack Cabinet Shelf lets you add a 2-in-1 slide-shelf / keyboard tray that helps you keep costs down and productivity up. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

As your server cabinet needs change, the SLIDESHELFD changes to suit by allowing you to use it as a sturdy sliding shelf, or a 1U pull out drawer with a weight capacity of 55 pounds. Simply flip the installed drawer over and it becomes a shelf to hold monitors, laptops and other diagnostic equipment. An easy-to-hide handle pulls out to help you get a grip on the situation and hides away quickly.

The rack shelf includes all of the tools needed for installation, and is compatible with standard 19in racks and cabinets with a 22in depth, including the StarTech.com 7236CABINET, RK2236BKF, RK4236BK, and RK4236BKNS DuraRak cabinets.

Backed by a StarTech.com Lifetime warranty.

Manufacturer Part Number
SLIDESHELFD
EAN/UPC
0042132695303,042132695303
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime
Hardware Frame Type: Steel
U Height: 1U
Performance Weight Capacity: 55.3 lb [25 kg]
Physical Characteristics Color: Black
External Depth: 22 in [559 mm]
External Height: 1.8 in [45 mm]
External Width: 17.5 in [445 mm]
Product Weight: 12.6 lb [5.7 kg]
Packaging Information Shipping (Package) Weight: 14.5 lb [6.5 kg]